Vishay Intertechnology, Inc. INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY27NJ

Description
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY27NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY27NJ
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY27NJ
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY27NJ-ND
Fixed Inductors IMC1210SY27NJ-ND
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY27NJ IMC1210SY27NJ-ND
Product Name INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 564 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details