Vishay Intertechnology, Inc. INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB470J

Description
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB470J-ND
Fixed Inductors IMC1210EB470J-ND
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB470J IMC1210EB470J-ND
Product Name INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 91 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details