DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
40
50
60
70
80
90
94
95
96
97
98
99
100
101
102
103
104
105
106
110
120
130
140
150
160
200
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 800mA 237.5mOhm Max 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric) | |
| 1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric) | |
| 1.2mH Unshielded Toroidal Inductor 4.7A 67mOhm Max Radial, 10 Leads | |
| 1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric) | |
| 1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric) | |
| 10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric) | |
| 10µH Unshielded Toroidal Inductor 11.4A 8mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 11.4A 8mOhm Max Radial, Vertical (Open) | |
| 10µH Unshielded Toroidal Inductor 11.4A 8mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 10µH Unshielded Toroidal Inductor 16.9A 5.1mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 16.9A 5.1mOhm Max Radial, Vertical (Open) | |
| 10µH Unshielded Toroidal Inductor 2.4A 48.1mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 2.4A 48.1mOhm Max Radial, Horizontal, 4 Leads (Open) | |
| 10µH Unshielded Toroidal Inductor 27.3A 3.2mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 27.3A 3.2mOhm Max Radial, Vertical (Open) | |
| 10µH Unshielded Toroidal Inductor 4.7A 18.3mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 4.7A 18.3mOhm Max Radial, Horizontal, 4 Leads (Open) | |
| 10µH Unshielded Toroidal Inductor 4.7A 18.3mOhm Max Radial, Vertical (Open) | |
| 10µH Unshielded Toroidal Inductor 8.7A 10.4mOhm Max Radial, Horizontal (Open) | |
| 10µH Unshielded Toroidal Inductor 8.7A 10.4mOhm Max Radial, Vertical (Open) | |
| 10µH Unshielded Toroidal Inductor 8.7A 10.4mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 100µH Unshielded Toroidal Inductor 17.6A 10.9mOhm Max Radial, Horizontal (Open) | |
| 100µH Unshielded Toroidal Inductor 17.6A 10.9mOhm Max Radial, Vertical (Open) | |
| 100µH Unshielded Toroidal Inductor 2.5A 106mOhm Max Radial, Horizontal (Open) | |
| 100µH Unshielded Toroidal Inductor 2.5A 106mOhm Max Radial, Vertical (Open) | |
| 100µH Unshielded Toroidal Inductor 2.5A 106mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 100µH Unshielded Toroidal Inductor 4.4A 53.4mOhm Max Radial, Horizontal (Open) | |
| 100µH Unshielded Toroidal Inductor 4.4A 53.4mOhm Max Radial, Vertical (Open) | |
| 100µH Unshielded Toroidal Inductor 4.4A 53.4mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 100µH Unshielded Toroidal Inductor 8.2A 26.7mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 100nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric) | |
| 12µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric) | |
| 120µH Unshielded Toroidal Inductor 2A 62mOhm Max Nonstandard | |
| 120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric) | |
| 140µH Unshielded Toroidal Inductor 3.2A 190mOhm Max Radial, Horizontal, 4 Leads (Open) | |
| 15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric) | |
| 150µH Unshielded Toroidal Inductor 2.1A 162mOhm Max Radial, Vertical (Open) | |
| 150µH Unshielded Toroidal Inductor 2.1A 162mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 150µH Unshielded Toroidal Inductor 4.3A 71.9mOhm Max Radial, Horizontal (Open) | |
| 150µH Unshielded Toroidal Inductor 4.3A 71.9mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 150µH Unshielded Toroidal Inductor 7.7A 40.1mOhm Max Radial, Vertical (Open) | |
| 150µH Unshielded Toroidal Inductor 7.7A 40.1mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 150nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric) | |
| 18µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric) | |
| 180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric) | |
| 1mH Unshielded Toroidal Inductor 1.3A 470mOhm Max 10-SMD, Gull Wing | |
| 1mH Unshielded Toroidal Inductor 3.1A 212mOhm Max Radial, Vertical, 10 Leads | |
| 1mH Unshielded Toroidal Inductor 3.4A 162mOhm Max Radial, Vertical, 10 Leads | |
| 2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric) | |
| 2.2µH Shielded Multilayer Inductor 600mA 412.5mOhm Max 0805 (2012 Metric) | |
| 2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric) | |
| 2.7µH Shielded Multilayer Inductor 30mA 750mOhm Max 0805 (2012 Metric) | |
| 20µH Unshielded Toroidal Inductor 1.8A 82.9mOhm Max Radial, Horizontal (Open) | |
| 20µH Unshielded Toroidal Inductor 11.4A 11mOhm Max Radial, Horizontal (Open) | |
| 20µH Unshielded Toroidal Inductor 16A 7mOhm Max Radial, Horizontal (Open) | |
| 20µH Unshielded Toroidal Inductor 3.2A 39.2mOhm Max Radial, Horizontal (Open) | |
| 20µH Unshielded Toroidal Inductor 3.2A 39.2mOhm Max Radial, Horizontal, 4 Leads (Open) | |
| 20µH Unshielded Toroidal Inductor 31.5A 3.4mOhm Max Radial, Vertical (Open) | |
| 20µH Unshielded Toroidal Inductor 7.8A 26mOhm Max Radial, Vertical (Open) | |
| 200µH Unshielded Toroidal Inductor 2A 225mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 200µH Unshielded Toroidal Inductor 7A 164mOhm Max Radial, Vertical, 6 Leads (Open) | |
| 210nH Unshielded Wirewound Inductor 50A 0.29mOhm Nonstandard | |
| 22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric) | |
| 22µH Unshielded Toroidal Inductor 8.5A 11.7mOhm Max Nonstandard | |
| 220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric) | |
| 240nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric) | |
| 250µH Unshielded Toroidal Inductor 1.9A 221mOhm Max Radial, Vertical (Open) | |
| 250µH Unshielded Toroidal Inductor 1.9A 221mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 250µH Unshielded Toroidal Inductor 4.2A 83.3mOhm Max Radial, Horizontal (Open) | |
| 250µH Unshielded Toroidal Inductor 4.2A 83.3mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 250µH Unshielded Toroidal Inductor 9.2A 40mOhm Max Radial, Vertical (Open) | |
| 27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric) | |
| 270nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric) | |
| 3.3µH Shielded Multilayer Inductor 30mA 800mOhm Max 0805 (2012 Metric) | |
| 3.9µH Shielded Multilayer Inductor 30mA 900mOhm Max 0805 (2012 Metric) | |
| 33µH Shielded Multilayer Inductor 5mA 1.25Ohm Max 0805 (2012 Metric) | |
| 330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric) | |
| 340µH Unshielded Toroidal Inductor 5.3A 35mOhm Max Radial, Horizontal, 4 Leads (Open) | |
| 390nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric) | |
| 4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric) | |
| 47µH Unshielded Toroidal Inductor 7.1A 16.6mOhm Max Nonstandard | |
| 470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric) | |
| 470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric) | |
| 47nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric) | |
| 5.6µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric) | |
| 50µH Unshielded Toroidal Inductor 10.5A 16.3mOhm Max Radial, Horizontal (Open) | |
| 50µH Unshielded Toroidal Inductor 10.5A 16.3mOhm Max Radial, Vertical (Open) | |
| 50µH Unshielded Toroidal Inductor 2.6A 71.5mOhm Max Radial, Horizontal (Open) | |
| 50µH Unshielded Toroidal Inductor 2.6A 71.5mOhm Max Radial, Vertical (Open) | |
| 50µH Unshielded Toroidal Inductor 2.6A 71.5mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 50µH Unshielded Toroidal Inductor 4.9A 32.6mOhm Max Radial, Horizontal (Open) | |
| 50µH Unshielded Toroidal Inductor 4.9A 32.6mOhm Max Radial, Vertical (Open) | |
| 50µH Unshielded Toroidal Inductor 4.9A 32.6mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 50µH Unshielded Toroidal Inductor 7.6A 24.8mOhm Max Radial, Horizontal (Open) | |
| 50µH Unshielded Toroidal Inductor 7.6A 24.8mOhm Max Radial, Vertical (Open) | |
| 50µH Unshielded Toroidal Inductor 7.6A 24.8mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 500µH Unshielded Toroidal Inductor 1.7A 361mOhm Max Radial, Horizontal (Open) | |
| 500µH Unshielded Toroidal Inductor 2.6A 200mOhm Max Radial, Horizontal (Open) | |
| 560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric) | |
| 6.8µH Shielded Molded Inductor 5A 58mOhm Max Nonstandard | |
| 6.8µH Shielded Multilayer Inductor 15mA 1Ohm Max 0805 (2012 Metric) | |
| 680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric) | |
| 68nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric) | |
| 769µH Unshielded Toroidal Inductor 2.6A 31mOhm Max Radial, Horizontal (Open) | |
| 8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric) | |
| 820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric) | |
| 82nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric) | |
| Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel | |
| COMMON MOLD CHOKE | |
| CVH160808H-1R0M | |
| CVH160808H-1R5M | |
| CVH160808H-2R2M | |
| CVH160808H-R24M | |
| CVH160808H-R47M | |
| CVH160808H-R56M | |
| FIXED IND 0.18UH 35.7A 1.2 MOHM | |
| FIXED IND 0.22UH 11.5A 3 MOHM | |
| FIXED IND 0.22UH 33A 1.5 MOHM | |
| FIXED IND 0.22UH 37A 1.5 MOHM | |
| FIXED IND 0.22UH 49A 1.3 MOHM | |
| FIXED IND 0.24UH 18.9A 2.2 MOHM | |
| FIXED IND 0.25UH 25.5A 1.3 MOHM | |
| FIXED IND 0.25UH 27.5A 1.3 MOHM | |
| FIXED IND 0.25UH 28A 1.3 MOHM | |
| FIXED IND 0.38UH 28A 2.4 MOHM | |
| FIXED IND 0.3UH 24A 3.4 MOHM SMD | |
| FIXED IND 0.47UH 21.5A 4.6 MOHM | |
| FIXED IND 0.47UH 26A 2.7 MOHM | |
| FIXED IND 0.55UH 17.2A 3 MOHM | |
| FIXED IND 0.68UH 18.6A 5.1 MOHM | |
| FIXED IND 0.68UH 23.5A 3.5 MOHM | |
| FIXED IND 0.6UH 24A 1.8 MOHM SMD | |
| FIXED IND 0.7UH 9A 5.1 MOHM SMD | |
| FIXED IND 0.82UH 17.7A 6.8 MOHM | |
| FIXED IND 0.82UH 22A 4 MOHM SMD | |
| FIXED IND 0.9UH 17A 7.1 MOHM SMD | |
| FIXED IND 1.1UH 21.5A 2.2 MOHM | |
| FIXED IND 1.1UH 8.8A 6.1 MOHM | |
| FIXED IND 1.2UH 11.5A 10.9 MOHM | |
| FIXED IND 1.2UH 14.5A 8.9 MOHM | |
| FIXED IND 1.2UH 17.5A 5.4 MOHM | |
| FIXED IND 1.2UH 9A 15 MOHM SMD | |
| FIXED IND 1.5UH 11.5A 16 MOHM | |
| FIXED IND 1.5UH 11A 15.4 MOHM | |
| FIXED IND 1.5UH 12.5A 9.5 MOHM | |
| FIXED IND 1.5UH 13.9A 12 MOHM | |
| FIXED IND 1.5UH 16A 7.3 MOHM SMD | |
| FIXED IND 1.5UH 32A 2.8 MOHM SMD | |
| FIXED IND 1.5UH 4.8A 52.5 MOHM | |
| FIXED IND 1.5UH 5A 39.5 MOHM SMD | |
| FIXED IND 1.5UH 7.5A 17.8 MOHM | |
| FIXED IND 1.5UH 7.5A 21.5 MOHM | |
| FIXED IND 1.5UH 75A 0.6 MOHM TH | |
| FIXED IND 1.5UH 9.2A 16.1 MOHM | |
| FIXED IND 1.8UH 13A 12.3 MOHM | |
| FIXED IND 1.8UH 15.5A 8.9 MOHM | |
| FIXED IND 1.8UH 18.7A 2.7 MOHM | |
| FIXED IND 1.8UH 19.8A 2.7 MOHM | |
| FIXED IND 1.8UH 29A 3.2 MOHM SMD | |
| FIXED IND 1.8UH 50MA 600 MOHM | |
| FIXED IND 100NH 15A 5.5 MOHM SMD | |
| FIXED IND 100NH 250MA 300 MOHM | |
| FIXED IND 100UH 2.7A 120 MOHM | |
| FIXED IND 10UH 1.65A 312 MOHM | |
| FIXED IND 10UH 1.75A 285 MOHM | |
| FIXED IND 10UH 10A 22.5 MOHM SMD | |
| FIXED IND 10UH 11.1A 8.1 MOHM | |
| FIXED IND 10UH 13.8A 5.5 MOHM | |
| FIXED IND 10UH 13A 18 MOHM SMD | |
| FIXED IND 10UH 19A 9.7 MOHM SMD | |
| FIXED IND 10UH 2.5A 129 MOHM SMD | |
| FIXED IND 10UH 2.5A 245 MOHM SMD | |
| FIXED IND 10UH 23.5A 5.25 MOHM | |
| FIXED IND 10UH 28A 3.85 MOHM TH | |
| FIXED IND 10UH 3.38A 41.8 MOHM | |
| FIXED IND 10UH 3.3A 165 MOHM SMD | |
| FIXED IND 10UH 3.7A 122 MOHM SMD | |
| FIXED IND 10UH 4.2A 40.6 MOHM | |
| FIXED IND 10UH 4.2A 85 MOHM SMD | |
| FIXED IND 10UH 48A 1.7 MOHM TH | |
| FIXED IND 10UH 4A 78.9 MOHM SMD | |
| FIXED IND 10UH 5.1A 55.5 MOHM | |
| FIXED IND 11UH 28.5A 4.3 MOHM TH | |
| FIXED IND 12UH 13.1A 6 MOHM SMD | |
| FIXED IND 12UH 21.5A 6.25 MOHM | |
| FIXED IND 12UH 23.5A 4.32 MOHM | |
| FIXED IND 12UH 24A 4.55 MOHM TH | |
| FIXED IND 12UH 29A 3 MOHM TH | |
| FIXED IND 12UH 38A 2.65 MOHM TH | |
| FIXED IND 12UH 9.9A 10 MOHM SMD | |
| FIXED IND 13UH 2.95A 54.2 MOHM | |
| FIXED IND 13UH 43A 2.15 MOHM TH | |
| FIXED IND 14UH 32A 3.35 MOHM TH | |
| FIXED IND 15UH 16A 15.2 MOHM SMD | |
| FIXED IND 15UH 2.2A 255 MOHM SMD | |
| FIXED IND 15UH 2.5A 225 MOHM SMD | |
| FIXED IND 15UH 23.5A 5.25 MOHM | |
| FIXED IND 15UH 28A 3.85 MOHM TH | |
| FIXED IND 15UH 3.5A 95.2 MOHM | |
| FIXED IND 15UH 3.7A 111 MOHM SMD | |
| FIXED IND 15UH 4.7A 32.5 MOHM | |
| FIXED IND 15UH 5MA 800 MOHM SMD | |
| FIXED IND 15UH 7.8A 14.5 MOHM | |
| FIXED IND 15UH 7.8A 34.5 MOHM | |
| FIXED IND 18UH 21.5A 6.25 MOHM | |
| FIXED IND 18UH 24A 4.55 MOHM TH | |
| FIXED IND 18UH 28.5A 4.3 MOHM TH | |
| FIXED IND 18UH 38A 2.65 MOHM TH | |
| FIXED IND 1UH 11.5A 12.1 MOHM | |
| FIXED IND 1UH 11.5A 12.8 MOHM | |
| FIXED IND 1UH 12.5A 12.2 MOHM | |
| FIXED IND 1UH 13.5A 8.5 MOHM SMD | |
| FIXED IND 1UH 14.8A 6.95 MOHM | |
| FIXED IND 1UH 15.3A 3.7 MOHM SMD | |
| FIXED IND 1UH 16.3A 7.3 MOHM SMD | |
| FIXED IND 1UH 19A 4.9 MOHM SMD | |
| FIXED IND 1UH 29A 3.2 MOHM SMD | |
| FIXED IND 1UH 41A 2 MOHM SMD | |
| FIXED IND 1UH 5A 36.5 MOHM SMD | |
| FIXED IND 1UH 6A 26.5 MOHM SMD | |
| FIXED IND 1UH 8.5A 21 MOHM SMD | |
| FIXED IND 1UH 9A 13.5 MOHM SMD | |
| FIXED IND 2.2UH 10A 18.9 MOHM | |
| FIXED IND 2.2UH 11.5A 17.7 MOHM | |
| FIXED IND 2.2UH 12A 11.5 MOHM | |
| FIXED IND 2.2UH 13A 10.3 MOHM | |
| FIXED IND 2.2UH 21.5A 5.2 MOHM | |
| FIXED IND 2.2UH 26A 4.3 MOHM SMD | |
| FIXED IND 2.2UH 34A 2.6 MOHM SMD | |
| FIXED IND 2.2UH 4.2A 63 MOHM SMD | |
| FIXED IND 2.2UH 4.8A 45 MOHM SMD | |
| FIXED IND 2.2UH 5.5A 29.5 MOHM | |
| FIXED IND 2.2UH 67A 0.75 MOHM TH | |
| FIXED IND 2.2UH 75A 0.6 MOHM TH | |
| FIXED IND 2.2UH 7A 25.5 MOHM SMD | |
| FIXED IND 2.2UH 8.3A 24.2 MOHM | |
| FIXED IND 2.2UH 9.5A 19.3 MOHM | |
| FIXED IND 2.7UH 24A 4.9 MOHM SMD | |
| FIXED IND 2.7UH 30MA 750 MOHM | |
| FIXED IND 2.7UH 41A 1.65 MOHM TH | |
| FIXED IND 220NH 10.5A 10.5 MOHM | |
| FIXED IND 220NH 15A 5 MOHM SMD | |
| FIXED IND 220NH 19A 3.5 MOHM SMD | |
| FIXED IND 22UH 14A 22 MOHM SMD | |
| FIXED IND 22UH 2.7A 180 MOHM SMD | |
| FIXED IND 22UH 23.5A 4.32 MOHM | |
| FIXED IND 22UH 23.5A 5.25 MOHM | |
| FIXED IND 22UH 2A 272 MOHM SMD | |
| FIXED IND 22UH 2A 320 MOHM SMD | |
| FIXED IND 22UH 3.3A 167 MOHM SMD | |
| FIXED IND 22UH 32A 3.35 MOHM TH | |
| FIXED IND 22UH 5.5A 27.2 MOHM | |
| FIXED IND 27UH 21.5A 6.25 MOHM | |
| FIXED IND 27UH 28.5A 4.3 MOHM TH | |
| FIXED IND 27UH 5MA 1.15 OHM SMD | |
| FIXED IND 2UH 5.4A 14 MOHM SMD | |
| FIXED IND 3.3UH 10.4A 23.4 MOHM | |
| FIXED IND 3.3UH 11.5A 15.4 MOHM | |
| FIXED IND 3.3UH 11.6A 6.2 MOHM | |
| FIXED IND 3.3UH 23A 5.7 MOHM SMD | |
| FIXED IND 3.3UH 27A 3.7 MOHM SMD | |
| FIXED IND 3.3UH 3.7A 88 MOHM SMD | |
| FIXED IND 3.3UH 30MA 800 MOHM | |
| FIXED IND 3.3UH 36.5A 1.87 MOHM | |
| FIXED IND 3.3UH 4.3A 70 MOHM SMD | |
| FIXED IND 3.3UH 5.3A 67.5 MOHM | |
| FIXED IND 3.3UH 56A 1.2 MOHM TH | |
| FIXED IND 3.3UH 5A 36.8 MOHM SMD | |
| FIXED IND 3.3UH 67A 0.75 MOHM TH | |
| FIXED IND 3.3UH 6A 39.5 MOHM SMD | |
| FIXED IND 3.3UH 7.5A 30.5 MOHM | |
| FIXED IND 3.3UH 8.5A 24 MOHM SMD | |
| FIXED IND 3.3UH 8A 25.8 MOHM SMD | |
| FIXED IND 3.3UH 9A 16.6 MOHM SMD | |
| FIXED IND 3.6UH 75A 0.6 MOHM TH | |
| FIXED IND 3.9UH 30MA 900 MOHM | |
| FIXED IND 3.9UH 32A 2.4 MOHM TH | |
| FIXED IND 3.9UH 5.2A 17.4 MOHM | |
| FIXED IND 330NH 10A 13.5 MOHM | |
| FIXED IND 330NH 12A 7 MOHM SMD | |
| FIXED IND 330NH 12A 8.15 MOHM | |
| FIXED IND 330NH 15A 7.1 MOHM SMD | |
| FIXED IND 330NH 17A 5.2 MOHM SMD | |
| FIXED IND 330NH 250MA 550 MOHM | |
| FIXED IND 33UH 12.8A 12.6 MOHM | |
| FIXED IND 33UH 9A 33.5 MOHM SMD | |
| FIXED IND 390NH 200MA 650 MOHM | |
| FIXED IND 4.5UH 48A 1.7 MOHM TH | |
| FIXED IND 4.7UH 11.3A 7 MOHM SMD | |
| FIXED IND 4.7UH 11A 21 MOHM SMD | |
| FIXED IND 4.7UH 12.8A 5.9 MOHM | |
| FIXED IND 4.7UH 14.5A 10.1 MOHM | |
| FIXED IND 4.7UH 19A 8.5 MOHM SMD | |
| FIXED IND 4.7UH 25.5A 4.6 MOHM | |
| FIXED IND 4.7UH 29A 3 MOHM TH | |
| FIXED IND 4.7UH 3.2A 125 MOHM | |
| FIXED IND 4.7UH 3.8A 92 MOHM SMD | |
| FIXED IND 4.7UH 4.5A 58.5 MOHM | |
| FIXED IND 4.7UH 4.6A 87.5 MOHM | |
| FIXED IND 4.7UH 41A 1.65 MOHM TH | |
| FIXED IND 4.7UH 5A 51.8 MOHM SMD | |
| FIXED IND 4.7UH 6.5A 37 MOHM SMD | |
| FIXED IND 4.7UH 7.7A 24.5 MOHM | |
| FIXED IND 4.7UH 7A 28.4 MOHM SMD | |
| FIXED IND 4.7UH 9.1A 33.5 MOHM | |
| FIXED IND 470NH 10A 13.5 MOHM | |
| FIXED IND 470NH 11.5A 7.8 MOHM | |
| FIXED IND 470NH 14.5A 8.5 MOHM | |
| FIXED IND 470NH 15A 5.85 MOHM | |
| FIXED IND 470NH 9.5A 16.5 MOHM | |
| FIXED IND 47UH 12.8A 12.6 MOHM | |
| FIXED IND 5.1UH 67A 0.75 MOHM TH | |
| FIXED IND 5.6UH 15MA 900 MOHM | |
| FIXED IND 5.6UH 17.2A 10.1 MOHM | |
| FIXED IND 5.6UH 2.5A 195 MOHM | |
| FIXED IND 5.6UH 25A 5.9 MOHM SMD | |
| FIXED IND 5.6UH 3.4A 35.2 MOHM | |
| FIXED IND 5.6UH 3.5A 128 MOHM | |
| FIXED IND 5.6UH 32A 2.4 MOHM TH | |
| FIXED IND 5.6UH 4.3A 98.5 MOHM | |
| FIXED IND 5.6UH 43A 2.15 MOHM TH | |
| FIXED IND 5.6UH 4A 71.1 MOHM SMD | |
| FIXED IND 5.6UH 4A 79.5 MOHM SMD | |
| FIXED IND 5.6UH 5.5A 45 MOHM SMD | |
| FIXED IND 5.6UH 5.9A 34.7 MOHM | |
| FIXED IND 5.6UH 6A 33.9 MOHM SMD | |
| FIXED IND 5.6UH 6A 58.5 MOHM SMD | |
| FIXED IND 5.6UH 7A 28.6 MOHM SMD | |
| FIXED IND 5.6UH 9.5A 24.1 MOHM | |
| FIXED IND 560NH 11A 9.5 MOHM SMD | |
| FIXED IND 560NH 14.5A 6.8 MOHM | |
| FIXED IND 560NH 8.5A 19.5 MOHM | |
| FIXED IND 560NH 9A 14.8 MOHM SMD | |
| FIXED IND 56UH 4.3A 53.4 MOHM | |
| FIXED IND 5UH 56A 1.2 MOHM TH | |
| FIXED IND 6.2UH 28A 3.85 MOHM TH | |
| FIXED IND 6.5UH 41A 1.65 MOHM TH | |
| FIXED IND 6.8UH 10.9A 8.2 MOHM | |
| FIXED IND 6.8UH 11.5A 15.8 MOHM | |
| FIXED IND 6.8UH 15.5A 12.5 MOHM | |
| FIXED IND 6.8UH 2.1A 230 MOHM | |
| FIXED IND 6.8UH 22A 7 MOHM SMD | |
| FIXED IND 6.8UH 3.2A 168 MOHM | |
| FIXED IND 6.8UH 3.5A 92.5 MOHM | |
| FIXED IND 6.8UH 36.5A 1.87 MOHM | |
| FIXED IND 6.8UH 3A 107 MOHM SMD | |
| FIXED IND 6.8UH 48A 1.7 MOHM TH | |
| FIXED IND 6.8UH 5.2A 42.5 MOHM | |
| FIXED IND 6.8UH 5A 73 MOHM SMD | |
| FIXED IND 6.8UH 6.1A 34.7 MOHM | |
| FIXED IND 6.8UH 9.1A 9.9 MOHM | |
| FIXED IND 6.8UH 9A 29.5 MOHM SMD | |
| FIXED IND 680NH 10.5A 10.8 MOHM | |
| FIXED IND 680NH 10A 12.8 MOHM | |
| FIXED IND 680NH 13.5A 8.8 MOHM | |
| FIXED IND 680NH 7.5A 23 MOHM SMD | |
| FIXED IND 680NH 7A 17.8 MOHM SMD | |
| FIXED IND 7.5UH 24A 4.55 MOHM TH | |
| FIXED IND 7.5UH 29A 3 MOHM TH | |
| FIXED IND 7.5UH 38A 2.65 MOHM TH | |
| FIXED IND 7.5UH 56A 1.2 MOHM TH | |
| FIXED IND 7.6UH 12.3A 6.6 MOHM | |
| FIXED IND 7.6UH 14.2A 5 MOHM SMD | |
| FIXED IND 8.2UH 1.8A 260 MOHM | |
| FIXED IND 8.2UH 11A 18 MOHM SMD | |
| FIXED IND 8.2UH 14A 15 MOHM SMD | |
| FIXED IND 8.2UH 15MA 1.1 OHM SMD | |
| FIXED IND 8.2UH 19.5A 9 MOHM SMD | |
| FIXED IND 8.2UH 2.8A 215 MOHM | |
| FIXED IND 8.2UH 32A 2.4 MOHM TH | |
| FIXED IND 8.2UH 3A 118 MOHM SMD | |
| FIXED IND 8.2UH 4.5A 108 MOHM | |
| FIXED IND 8.2UH 4.5A 68.5 MOHM | |
| FIXED IND 8.2UH 4.5A 71 MOHM SMD | |
| FIXED IND 8.2UH 5.9A 41 MOHM SMD | |
| FIXED IND 820NH 13A 10.5 MOHM | |
| FIXED IND 820NH 150MA 1 OHM SMD | |
| FIXED IND 82UH 5.1A 39.4 MOHM | |
| FIXED IND 9.1UH 32A 3.35 MOHM TH | |
| FIXED IND 9.1UH 43A 2.15 MOHM TH | |
| MOLDING POWER CHOKE | |
| THT HIGH CURRENT POWER INDUCTOR | |
| Unshielded 2 Coil Inductor Array 1.199mH Inductance - Connected in Series 299.87µH Inductance - Connected in Parallel 1.525Ohm Max DC Resistance (DCR) - Parallel 320mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.215mH Inductance - Connected in Series 303.7µH Inductance - Connected in Parallel 1.174Ohm Max DC Resistance (DCR) - Parallel 580mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.254mH Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 12-SMD, Gull Wing | |
| Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 298.12µH Inductance - Connected in Parallel 672mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 298.93µH Inductance - Connected in Parallel 1.003Ohm Max DC Resistance (DCR) - Parallel 540mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300.42µH Inductance - Connected in Parallel 1.176Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 300.8µH Inductance - Connected in Parallel 1.231Ohm Max DC Resistance (DCR) - Parallel 380mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 1.2mH Inductance - Connected in Series 302.8µH Inductance - Connected in Parallel 787mOhm Max DC Resistance (DCR) - Parallel 750mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 100.51µH Inductance - Connected in Series 25.14µH Inductance - Connected in Parallel 48mOhm Max DC Resistance (DCR) - Parallel 3.02A Nonstandard | |
| Unshielded 2 Coil Inductor Array 103.68µH Inductance - Connected in Series 25.92µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 127.09µH Inductance - Connected in Series 31.77µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Unshielded 2 Coil Inductor Array 129.32µH Inductance - Connected in Series 32.33µH Inductance - Connected in Parallel 250mOhm Max DC Resistance (DCR) - Parallel 800mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 129.6µH Inductance - Connected in Series 32.4µH Inductance - Connected in Parallel 293mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 130.54µH Inductance - Connected in Series 32.63µH Inductance - Connected in Parallel 146mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 130.7µH Inductance - Connected in Series 32.67µH Inductance - Connected in Parallel 126mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 131.42µH Inductance - Connected in Series 32.86µH Inductance - Connected in Parallel 83mOhm Max DC Resistance (DCR) - Parallel 960mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 132.5µH Inductance - Connected in Series 33.12µH Inductance - Connected in Parallel 72mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 132.86µH Inductance - Connected in Series 33.21µH Inductance - Connected in Parallel 166mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 134.8µH Inductance - Connected in Series 33.71µH Inductance - Connected in Parallel 112mOhm Max DC Resistance (DCR) - Parallel 1.93A Nonstandard | |
| Unshielded 2 Coil Inductor Array 139.2µH Inductance - Connected in Series 34.8µH Inductance - Connected in Parallel 71mOhm Max DC Resistance (DCR) - Parallel 2.49A Nonstandard | |
| Unshielded 2 Coil Inductor Array 139.4µH Inductance - Connected in Series 34.84µH Inductance - Connected in Parallel 162mOhm Max DC Resistance (DCR) - Parallel 1.56A Nonstandard | |
| Unshielded 2 Coil Inductor Array 17.05µH Inductance - Connected in Series 4.26µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 7.21A Nonstandard | |
| Unshielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 4.27A Nonstandard | |
| Unshielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 19.31µH Inductance - Connected in Series 4.83µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 19.6µH Inductance - Connected in Series 4.9µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.4A Nonstandard | |
| Unshielded 2 Coil Inductor Array 19.6µH Inductance - Connected in Series 4.9µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 195.2µH Inductance - Connected in Series 48.8µH Inductance - Connected in Parallel 201mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 196.38µH Inductance - Connected in Series 49.1µH Inductance - Connected in Parallel 305mOhm Max DC Resistance (DCR) - Parallel 820mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 197.5µH Inductance - Connected in Series 49.38µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.28A Nonstandard | |
| Unshielded 2 Coil Inductor Array 198.8µH Inductance - Connected in Series 49.71µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.56A Nonstandard | |
| Unshielded 2 Coil Inductor Array 1mH Inductance - Connected in Series 250µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 650mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 20.22µH Inductance - Connected in Series 5.06µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 4.34A Nonstandard | |
| Unshielded 2 Coil Inductor Array 200.1µH Inductance - Connected in Series 50.02µH Inductance - Connected in Parallel 277mOhm Max DC Resistance (DCR) - Parallel 920mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 200.4µH Inductance - Connected in Series 50.11µH Inductance - Connected in Parallel 104mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard | |
| Unshielded 2 Coil Inductor Array 200.7µH Inductance - Connected in Series 50.18µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 202.07µH Inductance - Connected in Series 50.52µH Inductance - Connected in Parallel 316mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 202.5µH Inductance - Connected in Series 50.63µH Inductance - Connected in Parallel 365mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 204.73µH Inductance - Connected in Series 51.18µH Inductance - Connected in Parallel 210mOhm Max DC Resistance (DCR) - Parallel 920mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 268.32µH Inductance - Connected in Series 67.08µH Inductance - Connected in Parallel 157mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 269.5µH Inductance - Connected in Series 67.37µH Inductance - Connected in Parallel 238mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 30.6µH Inductance - Connected in Series 7.65µH Inductance - Connected in Parallel 40mOhm Max DC Resistance (DCR) - Parallel 2.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 31.1µH Inductance - Connected in Series 7.78µH Inductance - Connected in Parallel 25mOhm Max DC Resistance (DCR) - Parallel 2.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 31.23µH Inductance - Connected in Series 7.81µH Inductance - Connected in Parallel 33mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 31.6µH Inductance - Connected in Series 7.9µH Inductance - Connected in Parallel 32mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 31.77µH Inductance - Connected in Series 7.94µH Inductance - Connected in Parallel 27mOhm Max DC Resistance (DCR) - Parallel 2.6A Nonstandard | |
| Unshielded 2 Coil Inductor Array 32.33µH Inductance - Connected in Series 8.08µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 32.4µH Inductance - Connected in Series 8.1µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 32.63µH Inductance - Connected in Series 8.16µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel 2.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 33.12µH Inductance - Connected in Series 8.28µH Inductance - Connected in Parallel 18mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 34.8µH Inductance - Connected in Series 8.7µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 5.49A Nonstandard | |
| Unshielded 2 Coil Inductor Array 38.4µH Inductance - Connected in Series 9.6µH Inductance - Connected in Parallel 28mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard | |
| Unshielded 2 Coil Inductor Array 38.42µH Inductance - Connected in Series 9.6µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.4A Nonstandard | |
| Unshielded 2 Coil Inductor Array 38.48µH Inductance - Connected in Series 9.62µH Inductance - Connected in Parallel 57mOhm Max DC Resistance (DCR) - Parallel 1.7A Nonstandard | |
| Unshielded 2 Coil Inductor Array 38.7µH Inductance - Connected in Series 9.68µH Inductance - Connected in Parallel 32mOhm Max DC Resistance (DCR) - Parallel 3.64A Nonstandard | |
| Unshielded 2 Coil Inductor Array 39.15µH Inductance - Connected in Series 9.79µH Inductance - Connected in Parallel 33mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard | |
| Unshielded 2 Coil Inductor Array 39.3µH Inductance - Connected in Series 9.83µH Inductance - Connected in Parallel 45mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 39.53µH Inductance - Connected in Series 9.88µH Inductance - Connected in Parallel 47mOhm Max DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.06µH Inductance - Connected in Series 99.01µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.38µH Inductance - Connected in Series 99.09µH Inductance - Connected in Parallel 565mOhm Max DC Resistance (DCR) - Parallel 720mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.58µH Inductance - Connected in Series 99.14µH Inductance - Connected in Parallel 541mOhm Max DC Resistance (DCR) - Parallel 620mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.9µH Inductance - Connected in Series 99.23µH Inductance - Connected in Parallel 302mOhm Max DC Resistance (DCR) - Parallel 920mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.9µH Inductance - Connected in Series 99.23µH Inductance - Connected in Parallel 784mOhm Max DC Resistance (DCR) - Parallel 440mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 397.81µH Inductance - Connected in Series 99.45µH Inductance - Connected in Parallel 457mOhm Max DC Resistance (DCR) - Parallel 630mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 4.28µH Inductance - Connected in Series 1.07µH Inductance - Connected in Parallel 8mOhm Max DC Resistance (DCR) - Parallel 4.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Unshielded 2 Coil Inductor Array 402.3µH Inductance - Connected in Series 100.57µH Inductance - Connected in Parallel 235mOhm Max DC Resistance (DCR) - Parallel 1.37A Nonstandard | |
| Unshielded 2 Coil Inductor Array 405.6µH Inductance - Connected in Series 101.4µH Inductance - Connected in Parallel 345mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 42.11µH Inductance - Connected in Series 10.53µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 4.67A Nonstandard | |
| Unshielded 2 Coil Inductor Array 42.3µH Inductance - Connected in Series 10.58µH Inductance - Connected in Parallel 31mOhm Max DC Resistance (DCR) - Parallel 2.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 42.3µH Inductance - Connected in Series 10.58µH Inductance - Connected in Parallel 46mOhm Max DC Resistance (DCR) - Parallel 2.84A Nonstandard | |
| Unshielded 2 Coil Inductor Array 45.5µH Inductance - Connected in Series 11.38µH Inductance - Connected in Parallel 47mOhm Max DC Resistance (DCR) - Parallel 2.89A Nonstandard | |
| Unshielded 2 Coil Inductor Array 56.64µH Inductance - Connected in Series 14.16µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 57.6µH Inductance - Connected in Series 14.4µH Inductance - Connected in Parallel 80mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 58.81µH Inductance - Connected in Series 14.7µH Inductance - Connected in Parallel 29mOhm Max DC Resistance (DCR) - Parallel 3.87A Nonstandard | |
| Unshielded 2 Coil Inductor Array 592.42µH Inductance - Connected in Series 148.1µH Inductance - Connected in Parallel 665mOhm Max DC Resistance (DCR) - Parallel 560mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 592.9µH Inductance - Connected in Series 148.23µH Inductance - Connected in Parallel 372mOhm Max DC Resistance (DCR) - Parallel 820mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 592.9µH Inductance - Connected in Series 148.23µH Inductance - Connected in Parallel 965mOhm Max DC Resistance (DCR) - Parallel 380mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 597.8µH Inductance - Connected in Series 149.45µH Inductance - Connected in Parallel 696mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 60.91µH Inductance - Connected in Series 15.23µH Inductance - Connected in Parallel 59mOhm Max DC Resistance (DCR) - Parallel 1.7A Nonstandard | |
| Unshielded 2 Coil Inductor Array 61.94µH Inductance - Connected in Series 15.48µH Inductance - Connected in Parallel 54mOhm Max DC Resistance (DCR) - Parallel 2.69A Nonstandard | |
| Unshielded 2 Coil Inductor Array 613.9µH Inductance - Connected in Series 153.5µH Inductance - Connected in Parallel 365mOhm Max DC Resistance (DCR) - Parallel 1.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 78.3µH Inductance - Connected in Series 19.58µH Inductance - Connected in Parallel 34mOhm Max DC Resistance (DCR) - Parallel 3.62A Nonstandard | |
| Unshielded 2 Coil Inductor Array 78.34µH Inductance - Connected in Series 19.58µH Inductance - Connected in Parallel 97mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 78.4µH Inductance - Connected in Series 19.6µH Inductance - Connected in Parallel 146mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 78.4µH Inductance - Connected in Series 19.6µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 793.65µH Inductance - Connected in Series 198.41µH Inductance - Connected in Parallel 1.208Ohm Max DC Resistance (DCR) - Parallel 360mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 794.98µH Inductance - Connected in Series 198.74µH Inductance - Connected in Parallel 619mOhm Max DC Resistance (DCR) - Parallel 390mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 8.7µH Inductance - Connected in Series 2.18µH Inductance - Connected in Parallel 6.3mOhm Max DC Resistance (DCR) - Parallel 8.38A Nonstandard | |
| Unshielded 2 Coil Inductor Array 80.74µH Inductance - Connected in Series 20.18µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 80.9µH Inductance - Connected in Series 20.22µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 2.24A Nonstandard | |
| Unshielded 2 Coil Inductor Array 802.82µH Inductance - Connected in Series 200.7µH Inductance - Connected in Parallel 545mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 806.34µH Inductance - Connected in Series 201.59µH Inductance - Connected in Parallel 951mOhm Max DC Resistance (DCR) - Parallel 460mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 81.83µH Inductance - Connected in Series 20.46µH Inductance - Connected in Parallel 158mOhm Max DC Resistance (DCR) - Parallel 1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 82.47µH Inductance - Connected in Series 20.62µH Inductance - Connected in Parallel 84mOhm Max DC Resistance (DCR) - Parallel 1.9A Nonstandard | |
| Unshielded 2 Coil Inductor Array 82.91µH Inductance - Connected in Series 20.73µH Inductance - Connected in Parallel 107mOhm Max DC Resistance (DCR) - Parallel 1.3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 99.14µH Inductance - Connected in Series 24.79µH Inductance - Connected in Parallel 109mOhm Max DC Resistance (DCR) - Parallel 1.4A Nonstandard | |
| Unshielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 4-SMD | |
| Unshielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard |
| << Prev | Next >> |