180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
INDUCTOR WW 180NH 5% 1210 180nH 518mA - - Powdered Iron Core ¦5% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1210BNR18J-ND | IMC1210BNR18J |
| Product Name | Fixed Inductors | INDUCTOR WW 180NH 5% 1210 180nH 518mA - - Powdered Iron Core ¦5% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |