Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB1R8K

Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB1R8K-ND
Fixed Inductors IMC1210EB1R8K-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB1R8K IMC1210EB1R8K-ND
Product Name INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details