Vishay Intertechnology, Inc. INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR22M

Description
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR22M
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR22M
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1670-2-ND
Fixed Inductors 541-1670-2-ND
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ERR22M 541-1670-2-ND
Product Name INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 484 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details