Vishay Precision Group Fixed Inductors IMC1210ER560K

Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER560K-ND
Fixed Inductors IMC1210ER560K-ND
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER560K-ND IMC1210ER560K
Product Name Fixed Inductors INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details