Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR27K

Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1586-2-ND
Fixed Inductors 541-1586-2-ND
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Ww Inductor, 270Nh 456Ma 10% 320Mhz; Inductance Vishay - 53K5225 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 270Nh 456Ma 10% 320Mhz; Inductance Vishay
53K5225
Ww Inductor, 270Nh 456Ma 10% 320Mhz; Inductance Vishay 53K5225
WW INDUCTOR, 270NH 456MA 10% 320MHZ; Inductance:270nH; DC Resistance Max:0.36ohm; Self Resonant Frequency:320MHz; DC Current Rating:456mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WW INDUCTOR, 270NH 456MA 10% 320MHZ; Inductance:270nH; DC Resistance Max:0.36ohm; Self Resonant Frequency:320MHz; DC Current Rating:456mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1586-2-ND IMC1210ERR27K 53K5225
Product Name Fixed Inductors INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Ww Inductor, 270Nh 456Ma 10% 320Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details