Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER120J

Description
FIXED IND 12UH 140MA 3.6 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 12UH 140MA 3.6 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ER120JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 140MA 3.6 OHM SMD

FIXED IND 12UH 140MA 3.6 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER120JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER120JTR-ND
Fixed Inductors 541-IMC1008ER120JTR-ND
12µH Unshielded Wirewound Inductor 140mA 3.6Ohm Max 1008 (2520 Metric)

12µH Unshielded Wirewound Inductor 140mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER120JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER120JCT-ND
Fixed Inductors 541-IMC1008ER120JCT-ND
FIXED IND 12UH 140MA 3.6 OHM SMD

FIXED IND 12UH 140MA 3.6 OHM SMD

Buy Now Datasheet
INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER120J
INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER120J
INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1008ER120JDKR-ND IMC1008ER120J
Product Name Fixed Inductors INDUCTOR 12UH 5% SMD 12¦H 140mA - - Ferrite Core ¦5% Unshielded 3.6 Ohm Max 15 @ 2.52MHz 30MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers