Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB220J

Description
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB220J-ND
Fixed Inductors IMC1210EB220J-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB220J
INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB220J
INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB220J-ND IMC1210EB220J
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1210 22¦H 145mA - - Powdered Iron Core ¦5% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details