Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR10J

Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ERR10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR10J-ND
Fixed Inductors IMC1210ERR10J-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ERR10J-ND IMC1210ERR10J
Product Name Fixed Inductors INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers