Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN12NK

Description
12nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN12NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN12NK-ND
Fixed Inductors IMC1210BN12NK-ND
12nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

12nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN12NK-ND IMC1210BN12NK
Product Name Fixed Inductors INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers