Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR18K

Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ERR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR18K-ND
Fixed Inductors IMC1210ERR18K-ND
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Ww Inductor, 180Nh 518Ma 10% 400Mhz, Full Reel; Inductance Vishay - 53K5223 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 180Nh 518Ma 10% 400Mhz, Full Reel; Inductance Vishay
53K5223
Ww Inductor, 180Nh 518Ma 10% 400Mhz, Full Reel; Inductance Vishay 53K5223
WW INDUCTOR, 180NH 518MA 10% 400MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:400MHz; DC Current Rating:518mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WW INDUCTOR, 180NH 518MA 10% 400MHZ, FULL REEL; Inductance:180nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:400MHz; DC Current Rating:518mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ERR18K-ND IMC1210ERR18K 53K5223
Product Name Fixed Inductors INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Ww Inductor, 180Nh 518Ma 10% 400Mhz, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers