Vishay Intertechnology, Inc. Fixed Inductors IMC1210ESR68M

Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ESR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ESR68M-ND
Fixed Inductors IMC1210ESR68M-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ESR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ESR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ESR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ESR68M-ND IMC1210ESR68M
Product Name Fixed Inductors INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details