Vishay Intertechnology, Inc. INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR22J

Description
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR22J
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR22J
INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BNR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR22J-ND
Fixed Inductors IMC1210BNR22J-ND
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BNR22J IMC1210BNR22J-ND
Product Name INDUCTOR WW 220NH 5% 1210 220nH 484mA - - Powdered Iron Core ¦5% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 484 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details