Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR10K

Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR10K-ND
Fixed Inductors IMC1210BNR10K-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR10K-ND IMC1210BNR10K
Product Name Fixed Inductors INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details