Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY181K

Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY181K-ND
Fixed Inductors IMC1210SY181K-ND
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY181K
INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY181K-ND IMC1210SY181K
Product Name Fixed Inductors INDUCTOR WW 180UH 10% 1210 180¦H 60mA - - Ferrite Core ¦10% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details