Vishay Intertechnology, Inc. INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max IMC1210ER220K

Description
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max - IMC1210ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max
IMC1210ER220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max IMC1210ER220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1658-1-ND
Fixed Inductors 541-1658-1-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1658-6-ND
Fixed Inductors 541-1658-6-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1658-2-ND
Fixed Inductors 541-1658-2-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER220K 541-1658-1-ND
Product Name INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 145 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers