Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY100K

Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1673-2-ND
Fixed Inductors 541-1673-2-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1673-1-ND
Fixed Inductors 541-1673-1-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1673-6-ND
Fixed Inductors 541-1673-6-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max - IMC1210SY100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max
IMC1210SY100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max IMC1210SY100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, 10Uh, 189Ma, +10%, 33Mhz, Full Reel; Inductance Vishay - 83R8313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 189Ma, +10%, 33Mhz, Full Reel; Inductance Vishay
83R8313
Inductor, 10Uh, 189Ma, +10%, 33Mhz, Full Reel; Inductance Vishay 83R8313
INDUCTOR, 10UH, 189MA, +10%, 33MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: No

INDUCTOR, 10UH, 189MA, +10%, 33MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:189mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1673-2-ND IMC1210SY100K 83R8313
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max Inductor, 10Uh, 189Ma, +10%, 33Mhz, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers