Vishay Precision Group Fixed Inductors IMC0805ER8R2J01

Description
8.2nH Unshielded Wirewound Inductor 120mA 3.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 120mA 3.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER8R2J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER8R2J01-ND
Fixed Inductors IMC0805ER8R2J01-ND
8.2nH Unshielded Wirewound Inductor 120mA 3.5Ohm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 120mA 3.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER8R2J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER8R2J01
INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER8R2J01
INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 8.2Uh, 150Ma, 5% 40Mhz; Inductance Vishay - 53K5185 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 8.2Uh, 150Ma, 5% 40Mhz; Inductance Vishay
53K5185
Hf Inductor, 8.2Uh, 150Ma, 5% 40Mhz; Inductance Vishay 53K5185
HF INDUCTOR, 8.2UH, 150MA, 5% 40MHZ; Inductance:8.2µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:40MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

HF INDUCTOR, 8.2UH, 150MA, 5% 40MHZ; Inductance:8.2µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:40MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER8R2J01-ND IMC0805ER8R2J01 53K5185
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 0805 8.2¦H 120mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 40MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 8.2Uh, 150Ma, 5% 40Mhz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details