Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB4R7M

Description
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB4R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB4R7M-ND
Fixed Inductors IMC1210EB4R7M-ND
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB4R7M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB4R7M
INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB4R7M
INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB4R7M-ND IMC1210EB4R7M
Product Name Fixed Inductors INDUCTOR WW 4.7UH 20% 1210 4.7¦H 224mA - - Powdered Iron Core ¦20% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C2R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details