Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER12NM

Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER12NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER12NM-ND
Fixed Inductors IMC1210ER12NM-ND
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER12NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER12NM
INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER12NM
INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER12NM-ND IMC1210ER12NM
Product Name Fixed Inductors INDUCTOR WW 12NH 20% 1210 12nH 707mA - - Non-Magnetic Core ¦20% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details