INDUCTOR 1.0UH 5% SMD 1¦H 120mA - - Ceramic ¦5% Unshielded 3.3 Ohm Max 35 @ 50MHz 310MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
1µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1008 (2520 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1008ER1R0J | IMC1008ER1R0J-ND |
| Product Name | INDUCTOR 1.0UH 5% SMD 1¦H 120mA - - Ceramic ¦5% Unshielded 3.3 Ohm Max 35 @ 50MHz 310MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 1 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 120 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |