Vishay Precision Group Fixed Inductors IMC0805ERR68J01

Description
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR68J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR68J01-ND
Fixed Inductors IMC0805ERR68J01-ND
680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 0805 (2012 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR68J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR68J01
INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR68J01
INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 680Nh, 280Ma 5% 650Mhz; Inductance Vishay - 53K5159 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 680Nh, 280Ma 5% 650Mhz; Inductance Vishay
53K5159
Hf Inductor, 680Nh, 280Ma 5% 650Mhz; Inductance Vishay 53K5159
HF INDUCTOR, 680NH, 280MA 5% 650MHZ; Inductance:680nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:188MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 680NH, 280MA 5% 650MHZ; Inductance:680nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:188MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR68J01-ND IMC0805ERR68J01 53K5159
Product Name Fixed Inductors INDUCTOR WW 680NH 5% 0805 680nH 400mA - - Ferrite Core ¦5% Unshielded 1.2 Ohm Max 35 @ 100MHz 188MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 680Nh, 280Ma 5% 650Mhz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details