Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER6N8J

Description
6.8nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER6N8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER6N8J-ND
Fixed Inductors IMC1008ER6N8J-ND
6.8nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

6.8nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER6N8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER6N8J
INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER6N8J
INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER6N8J-ND IMC1008ER6N8J
Product Name Fixed Inductors INDUCTOR 6.8NH 5% SMD 6.8nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details