Inductor High Frequency Chip Wirewound 0.082uH 5% 150MHz 60Q-Factor Ceramic 0.5A 0.32Ohm DCR 0805 T/R Product overview: IMC0805ER82NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.082uH, 150MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER82NJ01 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 874551-IMC0805ER82NJ
Series: IMC-0805-01
Operating Temperature Range: -40°C ~ 105°C
Features: 82 nH Unshielded Wirewound Inductor 500 mA 320mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
82nH Unshielded Wirewound Inductor 500mA 320mOhm Max 0805 (2012 Metric)
INDUCTOR WW 82NH 5% 0805 82nH 500mA - - Ceramic ¦5% Unshielded 320 mOhm Max 60 @ 500MHz 1.35GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
HF INDUCTOR, 82NH, 500MA 5% 1.35GHZ; Inductance:82nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0805ER82NJ01 | 874551-IMC0805ER82NJ01 | IMC0805ER82NJ01-ND | IMC0805ER82NJ01 | 53K5186 |
| Product Name | 0.082uH 150MHz 0.5A Inductor and Choke | Fixed Inductors - IMC0805ER82NJ01 | Fixed Inductors | INDUCTOR WW 82NH 5% 0805 82nH 500mA - - Ceramic ¦5% Unshielded 320 mOhm Max 60 @ 500MHz 1.35GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Hf Inductor, 82Nh, 500Ma 5% 1.35Ghz; Inductance Vishay |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | |||
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |