Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR33J

Description
330nH Unshielded Wirewound Inductor 160mA 1.66Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 160mA 1.66Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR33J-ND
Fixed Inductors IMC0805ERR33J-ND
330nH Unshielded Wirewound Inductor 160mA 1.66Ohm Max 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 160mA 1.66Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR33J
INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR33J
INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR33J-ND IMC0805ERR33J
Product Name Fixed Inductors INDUCTOR 330NH 5% 0805 330nH 160mA - - Non-Magnetic Core ¦5% Unshielded 1.66 Ohm Max 10 @ 25.2MHz 200MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details