Vishay Precision Group INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR39K

Description
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR39K
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR39K
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1587-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1587-2-ND
Fixed Inductors 541-1587-2-ND
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Ww Inductor, 390Nh 450Ma 10% 250Mhz; Inductance Vishay - 53K5227 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 390Nh 450Ma 10% 250Mhz; Inductance Vishay
53K5227
Ww Inductor, 390Nh 450Ma 10% 250Mhz; Inductance Vishay 53K5227
WW INDUCTOR, 390NH 450MA 10% 250MHZ; Inductance:390nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:250MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WW INDUCTOR, 390NH 450MA 10% 250MHZ; Inductance:390nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:250MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1210ERR39K 541-1587-2-ND 53K5227
Product Name INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Ww Inductor, 390Nh 450Ma 10% 250Mhz; Inductance Vishay
Application General Purpose
Inductance Range 0.3900 microH 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4500 ohms 0.4500 ohms 0.4500 ohms
Rated DC Current 450 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details