Vishay Precision Group Fixed Inductors IMC0805ERR82J01

Description
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC0805ERR82J01DKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR82J01CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR82J01TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR82J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR82J01
INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR82J01
INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 820Nh, 150Ma 5% 550Mhz; Inductance Vishay - 53K5160 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 820Nh, 150Ma 5% 550Mhz; Inductance Vishay
53K5160
Hf Inductor, 820Nh, 150Ma 5% 550Mhz; Inductance Vishay 53K5160
HF INDUCTOR, 820NH, 150MA 5% 550MHZ; Inductance:820nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:215MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 820NH, 150MA 5% 550MHZ; Inductance:820nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:215MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC0805ERR82J01DKR-ND IMC0805ERR82J01 53K5160
Product Name Fixed Inductors INDUCTOR WW 820NH 5% 0805 820nH 300mA - - Ferrite Core ¦5% Unshielded 1.5 Ohm Max 35 @ 100MHz 215MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 820Nh, 150Ma 5% 550Mhz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers