Vishay Precision Group Fixed Inductors IMC1210ER101K

Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1576-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1576-6-ND
Fixed Inductors 541-1576-6-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1576-2-ND
Fixed Inductors 541-1576-2-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1576-1-ND
Fixed Inductors 541-1576-1-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 100uH 796kHz 73mA Inductor and Choke - 71-IMC1210ER101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 796kHz 73mA Inductor and Choke
71-IMC1210ER101K
SMD 100uH 796kHz 73mA Inductor and Choke 71-IMC1210ER101K
1210 SMD Inductor 100uH 10% 796kHz 73mA Product overview: IMC1210ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 796kHz, 73mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 796kHz, 73mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER101K can be used for catalog matching and distributor lookup.

1210 SMD Inductor 100uH 10% 796kHz 73mA Product overview: IMC1210ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 796kHz, 73mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 796kHz, 73mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 100Uh, 73Ma 10% 9Mhz; Inductance Vishay - 53K5236 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 100Uh, 73Ma 10% 9Mhz; Inductance Vishay
53K5236
Wirewound Inductor, 100Uh, 73Ma 10% 9Mhz; Inductance Vishay 53K5236
WIREWOUND INDUCTOR, 100UH, 73MA 10% 9MHZ; Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:9MHz; DC Current Rating:73mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 100UH, 73MA 10% 9MHZ; Inductance:100µH; DC Resistance Max:14ohm; Self Resonant Frequency:9MHz; DC Current Rating:73mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1576-6-ND IMC1210ER101K 71-IMC1210ER101K 53K5236
Product Name Fixed Inductors INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) SMD 100uH 796kHz 73mA Inductor and Choke Wirewound Inductor, 100Uh, 73Ma 10% 9Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Ferrite, Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details