Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY180J

Description
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY180J-ND
Fixed Inductors IMC1210SY180J-ND
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY180J
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY180J
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY180J-ND IMC1210SY180J
Product Name Fixed Inductors INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers