Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER82NK

Description
82nH Unshielded Wirewound Inductor 330mA 480mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 330mA 480mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER82NK-ND
Fixed Inductors IMC0805ER82NK-ND
82nH Unshielded Wirewound Inductor 330mA 480mOhm Max 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 330mA 480mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER82NK
INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER82NK
INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER82NK-ND IMC0805ER82NK
Product Name Fixed Inductors INDUCTOR 82NH 10% 0805 82nH 330mA - - Non-Magnetic Core ¦10% Unshielded 480 mOhm Max 15 @ 100MHz 1.1GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers