Vishay Intertechnology, Inc. INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN820K

Description
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN820K
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN820K
INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN820K-ND
Fixed Inductors IMC1210BN820K-ND
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN820K IMC1210BN820K-ND
Product Name INDUCTOR WW 82UH 10% 1210 82¦H 79mA - - Powdered Iron Core ¦10% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 82 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 79 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details