Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN330J

Description
33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN330J-ND
Fixed Inductors IMC1210BN330J-ND
33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN330J
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN330J
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN330J-ND IMC1210BN330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details