Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR39M

Description
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR39M-ND
Fixed Inductors IMC1210EBR39M-ND
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1210EBR39M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers