8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
SMD Inductor 8.2uH 5% 1210 Surface Mount Wirewound Product overview: IMC1210ER8R2J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER8R2J can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045391-IMC1210ER8R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 194mA
Inductance: 8.2μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER8R2J-ND | IMC1210ER8R2J | 71-IMC1210ER8R2J | 1045391-IMC1210ER8R2J |
| Product Name | Fixed Inductors | INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | SMD 8.2uH Inductor and Choke | Fixed Inductors - IMC1210ER8R2J |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Ferrite | Iron | |
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |