INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER3R9J | IMC1210ER3R9J-ND |
| Product Name | INDUCTOR WW 3.9UH 5% 1210 3.9¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.3 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 3.9 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 250 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |