Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER4R7J

Description
4.7µH Unshielded Wirewound Inductor 175mA 4.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 175mA 4.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER4R7J-ND
Fixed Inductors IMC1008ER4R7J-ND
4.7µH Unshielded Wirewound Inductor 175mA 4.3Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 4.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER4R7J
INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER4R7J
INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER4R7J-ND IMC1008ER4R7J
Product Name Fixed Inductors INDUCTOR 4.7UH 5% SMD 4.7¦H 175mA - - Ferrite Core ¦5% Unshielded 4.3 Ohm Max 20 @ 7.96MHz 45MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers