Vishay Intertechnology, Inc. Fixed Inductors IMC1210ANR18K

Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ANR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ANR18K-ND
Fixed Inductors IMC1210ANR18K-ND
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ANR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ANR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ANR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ANR18K-ND IMC1210ANR18K
Product Name Fixed Inductors INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details