Vishay Intertechnology, Inc. INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR22K

Description
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR22K
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR22K
INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BNR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR22K-ND
Fixed Inductors IMC1210BNR22K-ND
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BNR22K IMC1210BNR22K-ND
Product Name INDUCTOR WW 220NH 10% 1210 220nH 484mA - - Powdered Iron Core ¦10% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3200 ohms 0.3200 ohms
Rated DC Current 484 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details