FIXED IND 100NH 285MA 660MOHM SM Product overview: IMC0805ERR10K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 285MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 285MA, 660MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR10K can be used for catalog matching and distributor lookup.
INDUCTOR 100NH 10% 0805 100nH 285mA - - Non-Magnetic Core ¦10% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1045384-IMC0805ERR10
Packaging: Reel - TR
Type: Wirewound
Current Rating: 285mA
Inductance: 100nH
Height - Seated (Max): 0.061" (1.55mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 25.2MHz
Frequency - Self Resonant: 800MHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 660 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
100nH Unshielded Wirewound Inductor 285mA 660mOhm Max 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0805ERR10K | IMC0805ERR10K | 1045384-IMC0805ERR10K | IMC0805ERR10K-ND |
| Product Name | 285MA 660MOHM Inductor and Choke | INDUCTOR 100NH 10% 0805 100nH 285mA - - Non-Magnetic Core ¦10% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors - IMC0805ERR10K | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Standard; Wirewound | Wirewound | |
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |