INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210BNR56M | IMC1210BNR56M-ND |
| Product Name | INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.5600 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.5500 ohms | 0.5500 ohms |
| Rated DC Current | 450 milliamps |