Vishay Intertechnology, Inc. INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER330J

Description
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER330J
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER330J
INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER330J-ND
Fixed Inductors IMC1210ER330J-ND
33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER330J IMC1210ER330J-ND
Product Name INDUCTOR WW 33UH 5% 1210 33¦H 112mA - - Powdered Iron Core ¦5% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 112 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details