Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB151J

Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB151J-ND
Fixed Inductors IMC1210EB151J-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB151J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB151J
INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB151J
INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB151J-ND IMC1210EB151J
Product Name Fixed Inductors INDUCTOR WW 150UH 5% 1210 150¦H 65mA - - Ferrite Core ¦5% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers