Vishay Intertechnology, Inc. INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR27K

Description
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EBR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR27K-ND
Fixed Inductors IMC1210EBR27K-ND
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EBR27K IMC1210EBR27K-ND
Product Name INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2700 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Rated DC Current 456 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details