Vishay Intertechnology, Inc. INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER47NJ

Description
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER47NJ
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER47NJ
INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER47NJ-ND
Fixed Inductors IMC1008ER47NJ-ND
47nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER47NJ IMC1008ER47NJ-ND
Product Name INDUCTOR 47NH 5% SMD 47nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.1000 ohms 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details