Vishay Intertechnology, Inc. INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR12J

Description
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR12J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR12J
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR12J
INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ERR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR12J-ND
Fixed Inductors IMC1008ERR12J-ND
120nH Unshielded Wirewound Inductor 800mA 200mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 800mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR12J IMC1008ERR12J-ND
Product Name INDUCTOR 120NH 5% SMD 120nH 800mA - - Ceramic ¦5% Unshielded 200 mOhm Max 45 @ 100MHz 950MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details