Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR56M

Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR56M-ND
Fixed Inductors IMC1210EBR56M-ND
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR56M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR56M
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR56M
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR56M-ND IMC1210EBR56M
Product Name Fixed Inductors INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details