INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210BN8R2K | IMC1210BN8R2K-ND |
| Product Name | INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 8.2 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 194 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |