Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER220J

Description
22µH Unshielded Wirewound Inductor 110mA 5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 110mA 5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER220J-ND
Fixed Inductors IMC1008ER220J-ND
22µH Unshielded Wirewound Inductor 110mA 5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 110mA 5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER220J
INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER220J
INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER220J-ND IMC1008ER220J
Product Name Fixed Inductors INDUCTOR 22UH 5% SMD 22¦H 110mA - - Ferrite Core ¦5% Unshielded 4.8 Ohm Max 15 @ 2.52MHz 22MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details